AD7653ASTZ

Semiconductors - ICs

> Data & Signal Conversion

> Analog-to-Digital Converters - ADC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD7653ASTZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD7653ASTZ
Series Information for AD7653ASTZ - Analog Devices

Features

  • feature
    Throughput: 1 MSPS (Warp mode) 800 kSPS (Normal mode) 666 kSPS (Impulse mode) 16-bit resolution Analog input voltage range: 0 V to 2.5 V No pipeline delay Parallel and serial 5 V/3 V interface SPIu00ae/QSPITM /MICROWIRETM /DSP compatible Single 5 V supply operation Power dissipation 92 mW typ @ 666 kSPS, 138 u00b5W @ 1 kSPS without REF 128 mW typ @ 1 MSPS with REF 48-lead LQFP and 48-lead LFCSP packages Pin-to-pin compatible with PulSAR ADCs

Description

ADC 16BIT 1MSPS LQFP-48

The AD7653 is a 16-bit, 1 MSPS, charge redistribution SAR analog-to-digital converter that operates from a single 5 V power supply. The part contains a high speed 16-bit sampling ADC, internal conversion clock, internal reference, error correction circuits, and both serial and parallel system interface ports. It features a very high sampling rate mode (Warp), a fast mode (Normal) for asynchronous conversion rate applications, and a reduced power mode (Impulse) for low power applica- tions where power is scaled with the throughput. The AD7653 is fabricated using Analog Devices’ high performance, 0.6 micron CMOS process, with correspondingly low cost. It is available in a 48-lead LQFP and a tiny 48-lead LFCSP with operation specified from –40°C to +85°C.

Specifications

Resolution (Bits):
16bit
Sampling Rate:
1MSPS
Input Channel Type:
Pseudo Differential
Data Interface:
Parallel Serial
Supply Voltage Type:
Single
Supply Voltage Min:
4.75V
Supply Voltage Max:
5.25V
ADC / DAC Case Style:
LQFP
No. of Pins:
48Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
Single 16-Bit SAR ADCs
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Supply Current:
18.7mA

Alternate Descriptions

Richardson RFPD
CONVERTER - ADC