Status: | Production |
---|---|
Series: | AD7652 |
RoHS: | Compliant |
2.5 V Internal Reference: |
Typical Drift 7 ppm/ºC |
Throughput: 500 kSPS |
16-Bit Resolution |
Analog Input Voltage Range: 0 V to 2.5 V |
No Pipeline Delay |
Parallel and Serial 5 V/3 V Interface |
SPI®/QSPI™/MICROWIRE™/DSP Compatible |
Single 5 V Supply Operation |
Power Dissipation: |
65 mW typ, 130 µW |
@ 1 kSPS without REF |
80 mW typ with REF |
Package: |
48-Lead Quad Flat Pack (LQFP) |
48-Lead Chip Scale Package (LFCSP) |
Pin-to-Pin Compatible with PulSAR™ ADCs |
16-Bit 500kSPS SAR Unipolar AD | Analog Devices |
ADC, 16BIT, 500KSPS, LQFP-48 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7652ASTZ?
Additional datasheets, footprints and schematics for AD7652ASTZ are listed on our Part Details page. You can also find images and similar parts to AD7652ASTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7652ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7652ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7652ASTZ fall under?
The AD7652ASTZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7652ASTZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7652ASTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7652ASTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7652ASTZ have stock available?
Authorised distributors including Analog Devices, element14 and Richardson RFPD have stock available or on a lead time for AD7652ASTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7652ASTZ often in real-time on the comparison pages.
What if I can't find stock of AD7652ASTZ?
You can fill out our help required form which you can use to request a quote for AD7652ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.