Status: | Production |
---|---|
Series: | AD7631 |
RoHS: | Compliant |
Prices starting from US$36.12
Multiple pins/software-programmable input ranges |
+5 V (10 V p-p), +10 V (20 V p-p), ±5 V (20 V p-p), ±10 V (40 V p-p) |
Pins or serial SPI-compatible input ranges/mode selection |
Power dissipation |
73 mW @ 250 kSPS |
10 mW @ 1 kSPS |
See datasheet for additional features |
18-Bit Bipolar Pulsar ADC 800K | Analog Devices |
Adc, 18Bit, 250Ksps, Lqfp-48 | Newark Electronics |
ADC, 18BIT, 250KSPS, LQFP-48 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7631BSTZ?
Additional datasheets, footprints and schematics for AD7631BSTZ are listed on our Part Details page. You can also find images and similar parts to AD7631BSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7631BSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7631BSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7631BSTZ fall under?
The AD7631BSTZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7631BSTZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7631BSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7631BSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7631BSTZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD7631BSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7631BSTZ often in real-time on the comparison pages.
What if I can't find stock of AD7631BSTZ?
You can fill out our help required form which you can use to request a quote for AD7631BSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.