Status: | Production |
---|---|
Series: | AD7628 |
RoHS: | Compliant |
On-Chip Latches for both DACs |
+12 V to +15 V Operation |
DACs matched to 1% |
Four Quadrant Multiplication |
TTL/CMOS Compatible from +12 V to +15 V |
Latch Free (Protection Schottkys not Required) |
DUAL 8 BIT DAC IC | Analog Devices |
Da Converter, 8Bit, Wsoic | Newark Electronics |
DA CONVERTER, 8BIT, WSOIC | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7628KRZ?
Additional datasheets, footprints and schematics for AD7628KRZ are listed on our Part Details page. You can also find images and similar parts to AD7628KRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7628KRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7628KRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7628KRZ fall under?
The AD7628KRZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7628KRZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7628KRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7628KRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7628KRZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7628KRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7628KRZ often in real-time on the comparison pages.
What if I can't find stock of AD7628KRZ?
You can fill out our help required form which you can use to request a quote for AD7628KRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.