Status: | Production |
---|---|
Series: | AD7626 |
RoHS: | Compliant |
Prices starting from US$41.60
Throughput: 10 MSPS |
SNR: 91.5 dB |
16-bit no missing codes |
INL: ±0.45 LSB |
DNL: ±0.35 LSB |
Power dissipation: 136 mW |
32-lead LFCSP (5 mm × 5 mm) |
SAR architecture |
No latency/pipeline delay |
16-bit resolution with no missing codes |
Zero error: ±1 LSB |
Differential input range: ±4.096 V |
See data sheet for additional features |
16 Bit 10MSPS DIFFERENTIAL ADC | Analog Devices |
Adc, 16Bit, 10Msps, Lfcsp-32 | Newark Electronics |
ADC, 16BIT, 10MSPS, LFCSP-32 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7626BCPZ?
Additional datasheets, footprints and schematics for AD7626BCPZ are listed on our Part Details page. You can also find images and similar parts to AD7626BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7626BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7626BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7626BCPZ fall under?
The AD7626BCPZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7626BCPZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7626BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7626BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7626BCPZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7626BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7626BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD7626BCPZ?
You can fill out our help required form which you can use to request a quote for AD7626BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.