AD7623ASTZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7623
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7623 is a 16-bit, 1.33 MSPS, charge redistribution SAR, fully differential analog-to-digital converter (ADC) that operates from a single 2.5 V power supply. It contains a high speed 16-bit sampling ADC, an internal conversion clock, an internal reference (and buffer), error correction circuits, and both serial and parallel system interface ports. Power consumption is automatically scaled with throughput, making it ideal for battery-powered

Where to Buy

Prices starting from US$22.15

Distributor Stock
Logo for Farnell
Farnell
from US$22.15
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$52.12
4,701
in stock
Buy Now
Logo for element14
element14
from US$37.59
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$44.98
-
Buy Now

Features

Throughput: 1.33 MSPS
2.048 V internal reference
Differential input range: ±VREF 
(VREF up to 2.5 V)
INL: ±1 LSB typical
16-bit resolution with no missing codes
SINAD: 88 dB typical @ 100 kHz
THD: −97 dB typical @ 100 kHz
No pipeline delay (SAR architecture)
Parallel (16- or 8-bit bus) and serial 5 V/3.3 V/2.5 V interface
SPI®-/QSPI™-/MICROWIRE™-/DSP-compatible
2.5 V single-supply operation
Power dissipation: 45 mW typical @ 1.33 MSPS

Alternative Descriptions

16-BIT 1.33M Differential ADC | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7623ASTZ?

Additional datasheets, footprints and schematics for AD7623ASTZ are listed on our Part Details page. You can also find images and similar parts to AD7623ASTZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7623ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7623ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7623ASTZ fall under?

The AD7623ASTZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7623ASTZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7623ASTZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7623ASTZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7623ASTZ have stock available?

Authorised distributors including Analog Devices, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD7623ASTZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7623ASTZ often in real-time on the comparison pages.

What if I can't find stock of AD7623ASTZ?

You can fill out our help required form which you can use to request a quote for AD7623ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay