Status: | Production |
---|---|
Series: | AD7621 |
RoHS: | Compliant |
16 Bits Resolution with No Missing Codes |
On-board Low Drift Reference with Buffer and Temperature Sensor |
Differential Input Range: ±VREF (VREF up to 2.5V) |
Throughput: |
3 MSPS (Wideband Warp and Warp Mode) |
2 MSPS (Normal Mode) |
1.25 MSPS (Impulse Mode) |
INL ±2 LSB Max (±30 ppm of FS) |
SINAD: 89 dB Typ @ 100 kHz |
THD: -103 dB Typ @ 100 kHz |
Parallel (16 or 8 bits bus) and Serial 5 V/3.3 V/2.5 V Interface |
SPI®/QSPI™/MICROWIRE™/DSP Compatible |
No Pipeline Delay ( SAR architecture ) |
Single 2.5 V Supply Operation |
Power Dissipation: 70 mW Typ @ 3 MSPS With REF |
16 Bit 3MSPS SAR ADC | Analog Devices |
Adc, 16Bit, 3Msps, Lqfp-48 Rohs Compliant: Yes |Analog Devices AD7621ASTZ | Newark Electronics |
ADC, 16BIT, 3MSPS, LQFP-48 | element14 |
Where can I find additional details, specifications and documents for a AD7621ASTZ?
Additional datasheets, footprints and schematics for AD7621ASTZ are listed on our Part Details page. You can also find images and similar parts to AD7621ASTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7621ASTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7621ASTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7621ASTZ fall under?
The AD7621ASTZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7621ASTZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7621ASTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7621ASTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7621ASTZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7621ASTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7621ASTZ often in real-time on the comparison pages.
What if I can't find stock of AD7621ASTZ?
You can fill out our help required form which you can use to request a quote for AD7621ASTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.