AD7616BSTZ Simultaneous Sampling A/D Converters by Analog Devices

Status: Production
Series: AD7616
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD7616 is a 16-bit, DAS that supports dual simultaneous sampling of 16 channels. The AD7616 operates from a single 5 V supply and can accommodate ±10 V, ±5 V, and ±2.5 V true bipolar input signals while sampling at throughput rates up to 1 MSPS per channel pair with 90.5 dB SNR. Higher SNR performance can be achieved with the on-chip oversampling mode (92 dB for an oversampling ratio (OSR) of 2).The input clamp protection circuitry can tolerate voltages up to ±21 V. The AD7616 has 1 MÙ analog input impedance, regardless of sampling frequency. The single-supply operation, on-chip filtering, and high input impedance eliminate the need for driver op amps and external bipolar supplies.The device contains analog input clamp protection, a dual, 16-bit charge redistribution SAR analog-to-digital converter (ADC), a flexible digital filter, a 2.5 V reference and reference buffer, and high speed serial and parallel interfaces.The AD7616 is serial peripheral interface (SPI)/QSPI™/DSP/ MICROWIRE compatible

Prices starting from US$21.04


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$27.63
328
Buy Now
Logo for Farnell Farnell US$23.31
-
Buy Now
Logo for Newark Electronics Newark Electronics US$28.69
-
Buy Now
Logo for element14 element14 US$24.49
-
Buy Now
Logo for Richardson RFPD Richardson RFPD US$21.04
-
Buy Now
View Full Pricing & Stock Comparison

Features

16-channel, dual, simultaneously sampled inputs
Independently selectable channel input ranges
True bipolar: ±10 V, ±5 V, ±2.5 V
Single 5 V analog supply and 2.3 V to 3.6 V VDRIVE supply
Fully integrated data acquisition solution
Analog input clamp protection
Input buffer with 1 MΩ analog input impedance
First-order antialiasing analog filter
On-chip accurate reference and reference buffer
Dual 16-bit successive approximation register (SAR) ADC
Throughput rate: 2 × 1 MSPS
Oversampling capability with digital filter
Flexible sequencer with burst mode
Flexible parallel/serial interface
SPI/QSPI/MICROWIRE/DSP compatible
Optional cyclic redundancy check (CRC) error checking
Hardware/software configuration
Performance
92 dB SNR at 500 kSPS (2× oversampling)
90.5 dB SNR at 1 MSPS
−103 dB THD
±1 LSB INL (typical), ±0.99 LSB DNL (maximum)
8 kV ESD rating on analog input channels
On-chip self detect function
80-lead LQFP package

Alternative Descriptions

100ksps 16 ch muxed Dual 16B S | Analog Devices
ADC, 16BIT, 1MSPS, LQFP-80 | Farnell
Adc, 16Bit, 1Msps, Lqfp-80 | Newark Electronics
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7616BSTZ?

Additional datasheets, footprints and schematics for AD7616BSTZ are listed on our Part Details page. You can also find images and similar parts to AD7616BSTZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7616BSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7616BSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7616BSTZ fall under?

The AD7616BSTZ is listed under Simultaneous Sampling A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7616BSTZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7616BSTZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7616BSTZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7616BSTZ have stock available?

Authorised distributors including Analog Devices, Farnell, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD7616BSTZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7616BSTZ often in real-time on the comparison pages.

What if I can't find stock of AD7616BSTZ?

You can fill out our help required form which you can use to request a quote for AD7616BSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay