Status: | Production |
---|---|
Series: | AD7612 |
RoHS: | Compliant |
Prices starting from US$35.70
Multiple pins/software programmable input ranges: 5 V, 10 V, ±5 V, ±10 V |
Pins or serial SPI®-compatible input ranges/mode selection |
Throughput |
750 kSPS (warp mode) |
600 kSPS (normal mode) |
500 kSPS (impulse mode) |
INL: ±0.75 LSB typical, ±1.5 LSB maximum (±23 ppm of FSR) |
16-bit resolution with no missing codes |
SNR: 92 minimum (5 V) @ 2 kHz, 94 dB typical (±10 V) @ 2 kHz |
THD: −107 dB typical |
iCMOS™ process technology |
5 V internal reference: typical drift 3 ppm/°C; TEMP output |
No pipeline delay (SAR architecture) |
Parallel (16- or 8-bit bus) and serial 5 V/3.3 V interface |
SPI-/QSPI™-/MICROWIRE™-/DSP-compatible |
16-BT Bipolar Pulsar ADC, 1000 | Analog Devices |
Adc, 16Bit, 750Ksps, Lqfp-48 | Newark Electronics |
ADC, 16BIT, 750KSPS, LQFP-48 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7612BSTZ?
Additional datasheets, footprints and schematics for AD7612BSTZ are listed on our Part Details page. You can also find images and similar parts to AD7612BSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7612BSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7612BSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7612BSTZ fall under?
The AD7612BSTZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7612BSTZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7612BSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7612BSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7612BSTZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7612BSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7612BSTZ often in real-time on the comparison pages.
What if I can't find stock of AD7612BSTZ?
You can fill out our help required form which you can use to request a quote for AD7612BSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.