Status: | Production |
---|---|
Series: | AD7606 |
RoHS: | Compliant |
8/6/4 simultaneously sampled inputs |
True bipolar analog input ranges: ±10 V, ±5 V |
Pin to pin compatible with the state-of-the-art AD7606B |
Single 5 V analog supply and 2.3 V to 5 V VDRIVE |
Fully integrated data acquisition solution |
Analog input clamp protection |
Input buffer with 1 MΩ analog input impedance |
Second-order antialiasing analog filter |
On-chip accurate reference and reference buffer |
16-bit ADC with 200 kSPS on all channels |
Oversampling capability with digital filter |
Flexible parallel/serial interface |
SPI/QSPI™/MICROWIRE™/DSP compatible |
Performance |
7 kV ESD rating on analog input channels |
95.5 dB SNR, −107 dB THD |
±0.5 LSB INL, ±0.5 LSB DNL |
Low power: 100 mW |
Standby mode: 25 mW |
Temperature range: −40°C to +85°C |
64-lead LQFP packageAD7606-EP supports defense and aerospace applications (AQEC standard) |
Download AD7606-EP data sheet (pdf) |
Military temperature range −55°C to +125°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Product change notification |
Qualification data available on request |
V62/18611 |
Simulat Sampliing Bipolar 16 b | Analog Devices |
Adc, 16Bit, 200Ksps, Lqfp-64 | Newark Electronics |
ADC, 16BIT, 200KSPS, LQFP-64 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7606BSTZ?
Additional datasheets, footprints and schematics for AD7606BSTZ are listed on our Part Details page. You can also find images and similar parts to AD7606BSTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7606BSTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7606BSTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7606BSTZ fall under?
The AD7606BSTZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7606BSTZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7606BSTZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7606BSTZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7606BSTZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD7606BSTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7606BSTZ often in real-time on the comparison pages.
What if I can't find stock of AD7606BSTZ?
You can fill out our help required form which you can use to request a quote for AD7606BSTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.