AD7582KNZ Multiplexed A/D Converters by Analog Devices

Status: Production
Series: AD7582
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$63.33

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$96.57
14
in stock
Buy Now
Logo for element14
element14
from US$97.61
14
in stock
Buy Now
Logo for Farnell
Farnell
from US$92.51
14
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$63.33
11
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$90.40
-
Buy Now

Features

12-Bit Successive Approximation ADC
Four High Impedance Input Channels
Analog Input Voltage Range of 0 to +5 V with Positive Reference of +5 V
Conversion Time of 100 µs Per Channel
No Missed Codes Over Full Temperature Range
Low Total Unadjusted Error ±1 LSB max
Auto-zero Cycle for Low Offset Voltage
Monolithic Construction

Alternative Descriptions

Adc, 12Bit, 10Ksps, Dip-28 | Newark Electronics
ADC, 12BIT, 10KSPS, DIP-28 | element14
CMOS A/D CONVERTER IC | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7582KNZ?

Additional datasheets, footprints and schematics for AD7582KNZ are listed on our Part Details page. You can also find images and similar parts to AD7582KNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7582KNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7582KNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7582KNZ fall under?

The AD7582KNZ is listed under Multiplexed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7582KNZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7582KNZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7582KNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7582KNZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD7582KNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7582KNZ often in real-time on the comparison pages.

What if I can't find stock of AD7582KNZ?

You can fill out our help required form which you can use to request a quote for AD7582KNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay