Status: | Production |
---|---|
Series: | AD7579 |
RoHS: | Compliant |
20 µs Conversion Time |
On-Chip Sample-Hold |
50 kHz Sampling Rate |
25 kHz Full-Power Input Bandwidth |
Choice of Data Formats |
Single +5 V Supply |
Low Power (50 mW) |
Skinny 24-Pin DIP and 28-Terminal |
Surface Mount Package |
CMOS A/D CONVERTER IC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7579JNZ?
Additional datasheets, footprints and schematics for AD7579JNZ are listed on our Part Details page. You can also find images and similar parts to AD7579JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7579JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7579JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7579JNZ fall under?
The AD7579JNZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7579JNZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7579JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7579JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7579JNZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7579JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7579JNZ often in real-time on the comparison pages.
What if I can't find stock of AD7579JNZ?
You can fill out our help required form which you can use to request a quote for AD7579JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.