Status: | Production |
---|---|
Series: | AD7575 |
RoHS: | Compliant |
Fast Conversion Time: 5 µs |
On-Chip Track/Hold |
Low Total Unadjusted Error: 1 LSB |
Full Power Signal Bandwidth: 50 kHz |
Single +5 V Supply |
100 ns Data Access Time |
Low Power (15 mW typ) |
Low Cost |
Standard 18-Lead DlPs or 20-Terminal Surface Mount Packages |
8 BIT ADC IC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7575JNZ?
Additional datasheets, footprints and schematics for AD7575JNZ are listed on our Part Details page. You can also find images and similar parts to AD7575JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7575JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7575JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7575JNZ fall under?
The AD7575JNZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7575JNZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7575JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7575JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7575JNZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for AD7575JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7575JNZ often in real-time on the comparison pages.
What if I can't find stock of AD7575JNZ?
You can fill out our help required form which you can use to request a quote for AD7575JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.