Status: | Production |
---|---|
Series: | AD7574 |
RoHS: | Compliant |
8-Bit Resolution |
No Missed Codes over Full Temperature Range |
Fast Conversion Time: 15 µs |
Interfaces to µP like RAM, ROM of Slow - Memory |
Low Power Dissipation: 30 mW |
Ratiometric Capability |
Single +5V Supply |
Low Cost |
Internal Comparator and Clock Oscillator |
Adc, 8Bit, Dip-18, 0 To 70Deg C | Newark Electronics |
ADC, 8BIT, DIP-18, 0 TO 70DEG C | element14 |
CMOS A/D CONVERTER IC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7574JNZ?
Additional datasheets, footprints and schematics for AD7574JNZ are listed on our Part Details page. You can also find images and similar parts to AD7574JNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7574JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7574JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7574JNZ fall under?
The AD7574JNZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7574JNZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7574JNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7574JNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7574JNZ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD7574JNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7574JNZ often in real-time on the comparison pages.
What if I can't find stock of AD7574JNZ?
You can fill out our help required form which you can use to request a quote for AD7574JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.