AD7568BPZ

Semiconductors - ICs

> Data & Signal Conversion

> Digital-to-Analog Converters - DAC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD7568BPZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD7568BPZ
Series Information for AD7568BPZ - Analog Devices

Features

  • feature
    Eight 12-Bit DACs in One Package 4-Quadrant Multiplication Separate References Single +5 V Supply Low Power: 1 mW Versatile Serial Interface Simultaneous Update Capability Reset Function 44-Pin PQFP and PLCC

Description

DAC OCTAL 12BIT PLCC-44

The AD7568 contains eight 12-bit DACs in one monolithic de- vice. The DACs are standard current output with separate VREF, IOUT1, IOUT2 and RFB terminals. The AD7568 is a serial input device. Data is loaded using FSIN, CLKIN and SDIN. One address pin, A0, sets up a de- vice address, and this feature may be used to simplify device loading in a multi-DAC environment. All DACs can be simultaneously updated using the asynchro- nous LDAC input and they can be cleared by asserting the asynchronous CLR input. The AD7568 is housed in a space-saving 44-pin plastic quad flatpack and 44-lead PLCC. Information furnished by Analog Devices is believed to be accurate and reliable. However, no responsibility is assumed by Analog Devices for its use, nor for any infringements of patents or other rights of third parties which may result from its use. No license is granted by implication or otherwise under any patent or patent rights of Analog Devices.

Specifications

Resolution (Bits):
12bit
Sampling Rate:
-
Input Channel Type:
-
Supply Voltage Range:
4.75V to 5.25V
ADC / DAC Case Style:
PLCC
No. of Pins:
44Pins
Data Interface:
Serial
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
AD7568 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

Newark Electronics
DAC, OCTAL, 12BIT, PLCC-44; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:-; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:PLCC; No. of Pins:44Pins; Data Interface:Serial; Operating Temperature Min:-40°C RoHS Compliant: Yes
Richardson RFPD
CONVERTER - DAC