Series Information for AD7564BRSZ - Analog Devices
Features
Four 12-Bit DACs in One Package
4-Quadrant Multiplication
Separate References
Single Supply Operation
Guaranteed Specifications with +3.3 V/+5 V Supply
Low Power
Versatile Serial Interface
Simultaneous Update Capability
Reset Function
28-Pin SOIC, SSOP and DIP Packages
The AD7564 contains four 12-bit DACs in one monolithic device. The DACs are standard current output with separate VREF, IOUT1, IOUT2 and RFB terminals. These DACs operate from a single +3.3 V to +5 V supply. The AD7564 is a serial input device. Data is loaded using FSIN, CLKIN and SDIN. Two address pins A0 and A1 set up a device address, and this feature may be used to simplify device loading in a multi-DAC environment. Alternatively, A0 and A1 can be ignored and the serial out capability used to configure a daisy-chained system. All DACs can be simultaneously updated using the asynchro- nous LDAC input, and they can be cleared by asserting the asynchronous CLR input. The device is packaged in 28-pin SOIC, SSOP and DIP packages.
Specifications
Resolution (Bits):
12bit
Sampling Rate:
-
Input Channel Type:
Serial
Supply Voltage Range:
4.75V to 5.25V
ADC / DAC Case Style:
SSOP
No. of Pins:
28Pins
Data Interface:
Serial
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)
Supply Current:
10µA
Alternate Descriptions
RS Components
DAC 4-CH R-2R 12-Bit 28-Pin SSOP
Richardson RFPD
CONVERTER - DAC
RS Components UK
DAC 4-CH R-2R 12-Bit 28-Pin SSOP
RS Components DE
12 bit-Bit D/A-Wandler, AD7564BRSZ 1.8Msps, Quad-Kanal Seriell, SSOP 28-Pin Montage-Typ : SMD Stromversorgungs-Typ : Single Versorgungsspannung einzeln typ. : 5 V Referenzspannung : Extern Architektur : R-to-R, Resistor String Rücksetzzeit max. : 0.55µs Skalierungsfehler : ±5LSB Abmessungen : 10.2 x 5.3 x 1.75mm, Analog Devices