AD7549JNZ Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: AD7549
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7549 is a monolithic dual, 12-bit, current output D/A converter. It is packaged in both 0.3' wide 20-pin DIPs and in 20-terminal surface mount packages. Both DACs provide four quadrant multiplication capabilities with a separate reference input and feedback resistor for each DAC. The monolithic construction ensures excellent thermal tracking and gain error tracking between the two DACs. The DACs in the AD7549 are each loaded in three 4-bit nibbles. The control logic is designed for easy processor interfacing. Input and DAC register loading is accomplished using address lines A0, A1, A2, and CS, WR lines. A logic high level on the CLR input clears all registers. Both DACs may be simultaneously update using the UPD input.

Where to Buy

Prices starting from US$40.51

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$40.51
2,399
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$63.77
35
in stock
Buy Now
Logo for element14
element14
from US$64.37
35
in stock
Buy Now
Logo for Farnell
Farnell
from US$60.74
35
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$57.80
-
Buy Now

Features

Two Double Bufered 12-bit DACs
4-Quadrant Multiplication
Low Gain Error (3 LSBs max)
DAC Ladder Resistance Matching: 1%
Space Saving Skinny DIP and Surface Mount Packages
Latch-Up Proof
Extended Temperature Range Operation

Alternative Descriptions

CONVERTER IC | Analog Devices
Da Converter, 12Bit, Dip | Newark Electronics
DA CONVERTER, 12BIT, DIP | element14
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7549JNZ?

Additional datasheets, footprints and schematics for AD7549JNZ are listed on our Part Details page. You can also find images and similar parts to AD7549JNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7549JNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7549JNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7549JNZ fall under?

The AD7549JNZ is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7549JNZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7549JNZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7549JNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7549JNZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7549JNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7549JNZ often in real-time on the comparison pages.

What if I can't find stock of AD7549JNZ?

You can fill out our help required form which you can use to request a quote for AD7549JNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay