AD7547JPZ Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: AD7547
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7547 contains two 12-bit current output DACs on one monolithic chip. Also on-chip are the level shifters, data registers and control logic for easy microprocessor interfacing. There are 12data inputs. CSA, CSB, WR control DAC selection and loading. Data is latched into the DAC registers on the rising edge of WR. The device is speed compatible with most microprocessors and accepts TTL, 74HC and 5V CMOS logic level inputs.The D/A converters provide 4-quadrant multiplication capabilities with separate reference inputs and feedback resistors. Monolithic construction ensures that thermal and gain error tracking is excellent. 12-bit monotonicity is guaranteed for both DACs over the full temperature range.The AD7547 is manufactured using the Linear Compatible CMOS (LC2MOS) process. This allows fast digital logic and precision linear circuitry to be fabricated on the same die.

Where to Buy

Prices starting from US$27.93

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$27.93
577
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$41.82
-
Buy Now

Features

Two 12-bit DACs in One Package
DAC Ladder Resistance Matching: 0.5%
Space Saving Skinny DIP and Suface Mount Packages
4-Quadrant Multiplication
Low Gain Error (1 LSB max Over Temperature)
Fast Interface Timing

Alternative Descriptions

MULTIPLYING DAC IC | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7547JPZ?

Additional datasheets, footprints and schematics for AD7547JPZ are listed on our Part Details page. You can also find images and similar parts to AD7547JPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7547JPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7547JPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7547JPZ fall under?

The AD7547JPZ is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7547JPZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7547JPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7547JPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7547JPZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7547JPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7547JPZ often in real-time on the comparison pages.

What if I can't find stock of AD7547JPZ?

You can fill out our help required form which you can use to request a quote for AD7547JPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay