AD7545LNZ Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: AD7545
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD7545 is a monolithic 12-bit CMOS multiplying DAC with onboard datalatches. It is loaded by a single 12-bit wide word and directly interfaces to most 12- and 16-bit bus systems. Data is loaded into the input latches under the control of the CS and WR inputs; tying these control inputs low makes the input latches transparent, allowing direct unbuffered operation of the DAC.The AD7545 is particularly suitable for single supply operationand

Prices starting from US$32.47


Distributor Starting From Stock
Logo for Analog Devices Analog Devices -
90
Buy Now
Logo for Richardson RFPD Richardson RFPD US$32.47
-
Buy Now
View Full Pricing & Stock Comparison

Features

12-Bit Resolution
Low Gain TC: 2ppm/°C typ
Fast TTL Compatible Data Latches
Small 20-Lead 0.3" DIP and 20-Terminal Surface Mount Packages
Single +5 V to +15 V Supply
Latch Free (Schottky Protection Diode not Required)
Low Cost
Ideal for Battery Operated Equipment

Alternative Descriptions

CMOS CONVERTER IC | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7545LNZ?

Additional datasheets, footprints and schematics for AD7545LNZ are listed on our Part Details page. You can also find images and similar parts to AD7545LNZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7545LNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7545LNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7545LNZ fall under?

The AD7545LNZ is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7545LNZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7545LNZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7545LNZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7545LNZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7545LNZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7545LNZ often in real-time on the comparison pages.

What if I can't find stock of AD7545LNZ?

You can fill out our help required form which you can use to request a quote for AD7545LNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay