AD7537KNZ

Semiconductors - ICs

> Data & Signal Conversion

> Digital-to-Analog Converters - DAC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD7537KNZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD7537KNZ
Series Information for AD7537KNZ - Analog Devices

Features

  • feature
    Two 12-Bit DACs in One Package DAC Ladder Resistance Matching: 0.5% Space Saving Skinny DIP and Surface Mount Packages 4-Quadrant Multiplication Low Gain Error (1 LSB max Over Temperature) Byte Loading Structure Fast Interface Timing

Description

DAC DUAL 12BIT DIP-24

The AD7537 contains two 12-bit current output DACs on one monolithic chip. A separate reference input is provided for each DAC. The dual DAC saves valuable board space, and the monolithic construction ensures excellent thermal tracking. Both DACs are guaranteed 12-bit monotonic over the full tem- perature range. The AD7537 has a 2-byte (8 LSBs, 4 MSBs) loading structure. It is designed for right-justified data format. The control signals for register loading are A0, A1, CS, WR and UPD. Data is loaded to the input registers when CS and WR are low. To transfer this data to the DAC registers, UPD must be taken low with WR. Added features on the AD7537 include an asynchronous CLR line which is very useful in calibration routines. When this is taken low, all registers are cleared. The double buffering of the data inputs allows simultaneous update of both DACs. Also, each DAC has a separate AGND line. This increases the device versatility; for instance one DAC may be operated with AGND biased while the other is connected in the standard configuration. The AD7537 is manufactured using the Linear Compatible CMOS (LC2 MOS) process. It is speed compatible with most microprocessors and accepts TTL, 74HC and 5 V CMOS logic level inputs.

Specifications

Resolution (Bits):
12bit
Sampling Rate:
-
Input Channel Type:
-
Supply Voltage Range:
10.8V to 16.5V
ADC / DAC Case Style:
DIP
No. of Pins:
24Pins
Data Interface:
-
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
AD7537 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

RS Components
DAC 2-Ch R-2R 12-Bit 24-Pin PDIP
Newark Electronics
DAC, DUAL, 12BIT, DIP-24; Resolution (Bits):12bit; Sampling Rate:-; Input Channel Type:-; Supply Voltage Range:10.8V to 16.5V; ADC / DAC Case Style:DIP; No. of Pins:24Pins; Data Interface:-; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Richardson RFPD
CONVERTER - DAC
RS Components UK
DAC 2-Ch R-2R 12-Bit 24-Pin PDIP
RS Components DE
12 Bit-Bit D/A-Wandler, AD7537KNZ 667ksps, Dual, Parallel, PDIP 24-Pin Montage-Typ : Durchsteckmontage Stromversorgungs-Typ : Single Versorgungsspannung einzeln typ. : 12, 15 V Referenzspannung : Extern Architektur : R-to-R, Resistor String Rücksetzzeit max. : 1.5µs Skalierungsfehler : ±3LSB Abmessungen : 31.19 x 6.61 x 3.3mm, Analog Devices
RS Components HK
DAC 2-Ch R-2R 12-Bit 24-Pin PDIP
RS Components JP
半導体,信号変換,DAC,12Bit
RS Components FR
CNA 2 canaux R-2R 12bits DIP24
RS Components CN
DAC 2-Ch R-2R 12-Bit 24-Pin PDIP
RS Components ES
DAC 2-Ch R-2R 12-Bit 24-Pin PDIP
RS Components NL
DAC 2-Ch R-2R 12-Bit 24-Pin PDIP
RS Components NO
DAC 2-Ch R-2R 12-Bit 24-Pin PDIP
RS Components US
DAC 2-Ch R-2R 12-Bit 24-Pin PDIP
RS Components SG
DAC 2-Ch R-2R 12-Bit 24-Pin PDIP
RS Components TW
DAC 2-Ch R-2R 12-Bit 24-Pin PDIP