AD7533KNZ

Semiconductors - ICs

> Data & Signal Conversion

> Digital-to-Analog Converters - DAC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD7533KNZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD7533KNZ
Series Information for AD7533KNZ - Analog Devices

Features

  • feature
    Low cost 10-bit DAC Low cost AD7520 replacement Linearity: u00bd LSB, 1 LSB, or 2 LSB Low power dissipation Full 4-quadrant multiplying DAC CMOS/TTL direct interface Latch free (protection Schottky not required) Endpoint linearity

Description

IC 10BIT DAC MULTIPLYING PDIP16

The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced thin-film-on-monolithic- CMOS wafer fabrication process. Pin and function equivalent to the AD7520 industry standard, the AD7533 is recommended as a lower cost alternative for old AD7520 sockets or new 10-bit DAC designs. AD7533 application flexibility is demonstrated by its ability to interface to TTL or CMOS, operate on 5 V to 15 V power, and provide proper binary scaling for reference inputs of either positive or negative polarity.

Specifications

Resolution (Bits):
10bit
Sampling Rate:
1.7MSPS
Input Channel Type:
Parallel
Supply Voltage Range:
5V to 16V
ADC / DAC Case Style:
DIP
No. of Pins:
16Pins
Data Interface:
CMOS Parallel TTL
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
AD7533 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (07-Jul-2017)
Base Number:
7533
Conversion Time:
0.6µs
IC Case Style:
DIP
No. of Bits:
10bit
Operating Temperature Range:
-40°C to +85°C
Output Type:
Current
Settling Time:
600ns
Supply Current:
2mA
Supply Voltage Max:
16V
Supply Voltage Min:
5V
Supply Voltage Range - Analogue:
5V to 16V 13.5V to 16.5V
Termination Type:
Through Hole

Alternate Descriptions

RS Components
1 channel 10bit D-A converter,AD7533KN
Distrelec
D/A converter IC [Analog Devices] AD7533KNZ D/A converter IC
Richardson RFPD
CONVERTER - DAC
RS Components UK
1 channel 10bit D-A converter,AD7533KN
RS Components DE
10 Bit-Bit D/A-Wandler, AD7533KNZ 1.7Msps, Parallel, PDIP 16-Pin Montage-Typ : Durchsteckmontage Stromversorgungs-Typ : Single Versorgungsspannung einzeln typ. : 15 V Referenzspannung : Extern Architektur : R-to-R, Resistor String Rücksetzzeit max. : 0.8µs Skalierungsfehler : ±1%FSR Abmessungen : 20.07 x 6.35 x 3.3mm, Analog Devices
RS Components HK
1 channel 10bit D-A converter,AD7533KN
RS Components JP
半導体,D/Aコンバータ,AD7533KNZ,A
RS Components FR
1 channel 10bit D-A converter,AD7533KN
RS Components CN
1 channel 10bit D-A converter,AD7533KN
RS Components ES
1 channel 10bit D-A converter,AD7533KN
RS Components NL
1 channel 10bit D-A converter,AD7533KN
RS Components NO
AD7533KNZ
RS Components US
1 channel 10bit D-A converter,AD7533KN
RS Components SG
1 channel 10bit D-A converter,AD7533KN
RS Components TW
1 channel 10bit D-A converter,AD7533KN