Status: | Production |
---|---|
Series: | AD7528 |
RoHS: | Compliant |
Prices starting from US$11.21
On-Chip Latches for Both DACs |
+5 V to +15 V Operation |
DACs Matched to 1% |
Four Quadrant Multiplication |
TTL/CMOS Compatible |
Latch Free (Protection Schottkys not Required) |
CMOS CONVERTER IC | Analog Devices |
Dac, 8Bit, Dip-20, -40 To 85Deg C | Newark Electronics |
DAC, 8BIT, DIP-20, -40 TO 85DEG C | element14 |
CONVERTER - DAC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7528KNZ?
Additional datasheets, footprints and schematics for AD7528KNZ are listed on our Part Details page. You can also find images and similar parts to AD7528KNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7528KNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7528KNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7528KNZ fall under?
The AD7528KNZ is listed under Multiplying Current Output D/A Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7528KNZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7528KNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7528KNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7528KNZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7528KNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7528KNZ often in real-time on the comparison pages.
What if I can't find stock of AD7528KNZ?
You can fill out our help required form which you can use to request a quote for AD7528KNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.