AD7528JPZ Multiplying Current Output D/A Converters by Analog Devices

Status: Production
Series: AD7528
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7528 is a monolithic dual 8-bit digital/analog converter featuring excellent DAC-to-DAC matching. It is available in skinny 0.3' wide 20-pin DIP's and in 20-terminal surface mount packages.Separate on-chip latches are provided for each DAC to allow easy microprocessor interface.Data is transferred into either of the two DAC data latches via a common 8-bit TTL/CMOS compatible input port. Control input DAC A/DAC B determines which DAC is to be loaded. The AD7528's load cycle is similar to the write cycle of a random access memory and the device is bus compatible with most 8-bit microprocessors, including 6800, 8080, 8085, Z80.The device operates from a +5V to +15V power supply, dissipating only 20mW of power.Both DAC's offer excellent four quadrant multiplication characteristics with a separate reference input and feedback resistor for each DAC.PRODUCT HIGHLIGHTS DAC-to-DAC matching: since both of the AD7528 DACs are fabricated at the same time on the same chip, precise matching and tracking between DAC A and DAC B is inherent. The AD7528’s matched CMOS DACs make a whole new range of

Where to Buy

Prices starting from US$15.39

Distributor Stock
Logo for Analog Devices
Analog Devices
-
833
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$15.39
-
Buy Now

Features

On-Chip Latches for Both DACs
+5 V to +15 V Operation
DACs Matched to 1%
Four Quadrant Multiplication
TTL/CMOS Compatible
Latch Free (Protection Schottkys not Required)

Alternative Descriptions

CMOS CONVERTER IC | Analog Devices
CONVERTER - DAC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7528JPZ?

Additional datasheets, footprints and schematics for AD7528JPZ are listed on our Part Details page. You can also find images and similar parts to AD7528JPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7528JPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7528JPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7528JPZ fall under?

The AD7528JPZ is listed under Multiplying Current Output D/A Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7528JPZ when available in the Multiplying Current Output D/A Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7528JPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7528JPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7528JPZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7528JPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7528JPZ often in real-time on the comparison pages.

What if I can't find stock of AD7528JPZ?

You can fill out our help required form which you can use to request a quote for AD7528JPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay