The AD7524 is a low cost, 8-bit monolithic CMOS DAC designed for direct interface to most microprocessors. Basically an 8-bit DAC with input latches, the AD7524’s load cycle is similar to the “write” cycle of a random access memory. Using an advanced thin-film on CMOS fabrication process, the AD7524 provides accuracy to 1/8 LSB with a typi- cal power dissipation of less than 10 milliwatts. A newly improved design eliminates the protection Schottky previously required and guarantees TTL compatibility when using a +5 V supply. Loading speed has been increased for compatibility with most microprocessors. Featuring operation from +5 V to +15 V, the AD7524 inter- faces directly to most microprocessor buses or output ports. Excellent multiplying characteristics (2- or 4-quadrant) make the AD7524 an ideal choice for many microprocessor con- trolled gain setting and signal control applications.
Specifications
Resolution (Bits):
8bit
Sampling Rate:
4MSPS
Input Channel Type:
Parallel
Supply Voltage Range:
5V to 15V
ADC / DAC Case Style:
SOIC
No. of Pins:
16Pins
Data Interface:
Parallel
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
AD7524 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Supply Current:
2mA
Alternate Descriptions
RS Components
1 channel 8bit D-A converter,AD7524JR
Newark Electronics
Digital to Analogue Converter, 8 bit, 4 MSPS, Parallel, 5V to 15V, SOIC, 16 RoHS Compliant: Yes
Richardson RFPD
CONVERTER - DAC
Conrad
Integrated circuits from leading manufacturers. Please read our extensive documentation, which is free to download.
RS Components UK
1 channel 8bit D-A converter,AD7524JR
RS Components DE
8 bit-Bit D/A-Wandler, AD7524JRZ 4MSPS, Parallel, SOIC 16-Pin Montage-Typ : SMD Stromversorgungs-Typ : Single Versorgungsspannung einzeln typ. : 9 V, 12 V Referenzspannung : Extern Architektur : R-to-R, Resistor String Rücksetzzeit max. : 0.5µs Skalierungsfehler : ±3.5LSB Abmessungen : 10 x 4 x 1.5mm, Analog Devices