AD7492ARZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7492
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.88

Distributor Stock
Logo for RS
RS
from US$16.74
32
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$9.88
4,502
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$11.50
5
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$14.13
-
Buy Now

Features

Specified for VDD of 2.7 V to 5.25 V
Throughput Rate of 1 MSPS—AD7492
Throughput Rate of 1.25 MSPS—AD7492-5
Low Power:
4 mW Typ at 1 MSPS with 3 V Supplies
11 mW Typ at 1 MSPS with 5 V Supplies
Wide Input Bandwidth
70 dB Typ SNR at 100 kHz Input Frequency
2.5 V Internal Reference
On-Chip CLK Oscillator
Flexible Power/Throughput Rate Management
No Pipeline Delays
High-Speed Parallel Interface
Sleep Mode: 50 nA Typ
24-Lead SOIC and TSSOP Packages

Alternative Descriptions

1.5MSPS 12-bit ADC, internal r | Analog Devices
ADC,AD7492A 12bit 1.25MSPS SOIC | RS
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7492ARZ?

Additional datasheets, footprints and schematics for AD7492ARZ are listed on our Part Details page. You can also find images and similar parts to AD7492ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7492ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7492ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7492ARZ fall under?

The AD7492ARZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7492ARZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7492ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7492ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7492ARZ have stock available?

Authorised distributors including Analog Devices, RS, Chip One Stop and Richardson RFPD have stock available or on a lead time for AD7492ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7492ARZ often in real-time on the comparison pages.

What if I can't find stock of AD7492ARZ?

You can fill out our help required form which you can use to request a quote for AD7492ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay