Status: | Production |
---|---|
Series: | AD7476 |
RoHS: | Compliant |
Fast throughput rate: 1 MSPS |
Specified for VDD of 2.35 V to 5.25 V |
Low power: |
3.6 mW Typ at 1 MSPS with 3 V supplies |
15 mW Typ at 1 MSPS with 5 V supplies |
Wide input bandwidth: 70 dB SNR at 100 kHz input frequency |
Flexible power/serial clock speed management |
No pipeline delays |
High speed serial interface SPI®/QSPI™/MICROWIRE™/DSP compatible |
Standby mode: 1 µA max |
6-lead SOT-23 packageAD7476-EP supports defense and aerospace applications (AQEC standard) |
Download AD7476-EP Data Sheet (pdf) |
Military temperature range (−55°C to +125°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available upon request |
V62/11611 DSCC Drawing Number |
12-BIT ADC IN SOT I.C. | Analog Devices |
ADC, 12BIT, 1MSPS, -40 TO 85DEG C | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7476BRTZ-R2?
Additional datasheets, footprints and schematics for AD7476BRTZ-R2 are listed on our Part Details page. You can also find images and similar parts to AD7476BRTZ-R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7476BRTZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7476BRTZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7476BRTZ-R2 fall under?
The AD7476BRTZ-R2 is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7476BRTZ-R2 when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7476BRTZ-R2 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7476BRTZ-R2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7476BRTZ-R2 have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7476BRTZ-R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7476BRTZ-R2 often in real-time on the comparison pages.
What if I can't find stock of AD7476BRTZ-R2?
You can fill out our help required form which you can use to request a quote for AD7476BRTZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.