AD7466BRTZ-R2 Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7466
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7466 / AD7467 / AD7468 are 12-/10-/8-bit, high speed, low power, successive approximation analog-to-digital converters (ADCs), respectively. The parts operate from a single 1.6 V to 3.6 V power supply and feature throughput rates up to 200 kSPS with low power dissipation. The parts contain a low noise, wide bandwidth track-and-hold amplifier, which can handle input frequencies in excess of 3 MHz.The conversion process and data acquisition are controlled using CS and the serial clock, allowing the devices to interface with microprocessors or DSPs. The input signal is sampled on the falling edge of CS, and the conversion is also initiated at this point. There are no pipeline delays associated with the part.The reference for the part is taken internally from VDD. This allows the widest dynamic input range to the ADC. Thus, the analog input range for the part is 0 V to VDD. The conversion rate is determined by the SCLK.PRODUCT HIGHLIGHTS Specified for supply voltages of 1.6 V to 3.6 V 12-, 10-, and 8-bit ADCs in SOT-23 and MSOP packages High throughput rate with low power consumption. Power consumption in normal mode of operation at 100 kSPS and 3 V is 0.9 mW maximum Flexible power/serial clock speed management. The conversion rate is determined by the serial clock, allowing the conversion time to be reduced through increases in the serial clock speed. Automatic power-down after conversion allows the average power consumption to be reduced when in power-down. Current consumption is 0.1 μA maximum and 8 nA typically when in power-down Reference derived from the power supply No pipeline delay The part features a standard successive approximation ADC with accurate control of conversions via a CS input

Where to Buy

Prices starting from US$5.70

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$6.74
694
in stock
Buy Now
Logo for element14
element14
from US$7.47
694
in stock
Buy Now
Logo for Farnell
Farnell
from US$6.45
694
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.70
403
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$6.22
-
Buy Now

Features

Specified for VDD of 1.6 V to 3.6 V
Low power:
0.62 mW typical at 100 kSPS with 3 V supplies
0.48 mW typical at 50 kSPS with 3.6 V supplies
0.12 mW typical at 100 kSPS with 1.6 V supplies
Download AD7466-KGD Data Sheet
Available As Known Good Die and fully guaranteed to data sheet specifications.Fast throughput rate: 200 kSPS
See data sheet for additional features

Alternative Descriptions

Adc, 12Bit, 200Ksps, Sot-23-6 | Newark Electronics
ADC, 12BIT, 200KSPS, SOT-23-6 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7466BRTZ-R2?

Additional datasheets, footprints and schematics for AD7466BRTZ-R2 are listed on our Part Details page. You can also find images and similar parts to AD7466BRTZ-R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7466BRTZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7466BRTZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7466BRTZ-R2 fall under?

The AD7466BRTZ-R2 is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7466BRTZ-R2 when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7466BRTZ-R2 you can contact the distributor directly for product support, shipping queries etc.

Is the AD7466BRTZ-R2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7466BRTZ-R2 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Richardson RFPD have stock available or on a lead time for AD7466BRTZ-R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7466BRTZ-R2 often in real-time on the comparison pages.

What if I can't find stock of AD7466BRTZ-R2?

You can fill out our help required form which you can use to request a quote for AD7466BRTZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay