AD7452BRTZ-R2 Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7452
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.26

Distributor Stock
Logo for RS
RS
from US$7.26
No stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$7.52
-
Buy Now

Features

Specified for VDD of 3 V and 5 V
Low power at max throughput rate
3.3 mW max at 555 kSPS with 3 V supplies
7.25 mW max at 555 kSPS with 5 V supplies
Fully differential analog input
Wide input bandwidth
70 dB SINAD at 100 kHz input frequency
See datasheet for additional features

Alternative Descriptions

Single ADC SAR 12-bit Serial 8-Pin SOT23 | RS
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7452BRTZ-R2?

Additional datasheets, footprints and schematics for AD7452BRTZ-R2 are listed on our Part Details page. You can also find images and similar parts to AD7452BRTZ-R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7452BRTZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7452BRTZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7452BRTZ-R2 fall under?

The AD7452BRTZ-R2 is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7452BRTZ-R2 when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7452BRTZ-R2 you can contact the distributor directly for product support, shipping queries etc.

Is the AD7452BRTZ-R2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7452BRTZ-R2 have stock available?

Authorised distributors including RS and Richardson RFPD have stock available or on a lead time for AD7452BRTZ-R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7452BRTZ-R2 often in real-time on the comparison pages.

What if I can't find stock of AD7452BRTZ-R2?

You can fill out our help required form which you can use to request a quote for AD7452BRTZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay