Status: | Production |
---|---|
Series: | AD7451 |
RoHS: | Compliant |
Fast throughput rate: 1 MSPS |
Specified for VDD of 2.7 V to 5.25 V |
Low power at maximum throughput rate: 4 mW |
maximum at 1 MSPS with VDD = 3 V 9.25 mW |
maximum at 1 MSPS with VDD = 5 V |
Wide input bandwidth: 70 dB SINAD at 100 kHz input frequency |
Pseudo differential analog input |
Flexible power/serial clock speed management |
No pipeline delays |
High speed serial interface: SPI®-/QSPI™-/MICROWIRE™-/DSP-compatible |
Power-down mode: 1 μA maximum |
8-lead SOT-23 and MSOP packages |
12BIT PSDO Diff I/put,1Msps SA | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7451ARMZ?
Additional datasheets, footprints and schematics for AD7451ARMZ are listed on our Part Details page. You can also find images and similar parts to AD7451ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7451ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7451ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7451ARMZ fall under?
The AD7451ARMZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7451ARMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7451ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7451ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7451ARMZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7451ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7451ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD7451ARMZ?
You can fill out our help required form which you can use to request a quote for AD7451ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.