AD7450ARZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7450
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.33

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$6.33
171
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.21
16
in stock
Buy Now
Logo for element14
element14
from US$10.75
16
in stock
Buy Now
Logo for Farnell
Farnell
from US$9.85
16
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$9.03
-
Buy Now

Features

Fast Throughput Rate: 1 MSPS
Specified for VDD of 3 V and 5 V
Low Power at max Throughput Rate:
- 3.75 mW max at 833 kSPS with 3 V Supplies
- 9 mW max at 1MSPS with 5 V Supplies
Fully Differential Analog Input
Flexible Power/Serial Clock Speed Management
Variable Reference Input
Wide Input Bandwidth: 70dB SINAD at 300kHz Input Frequency
No Pipeline Delays
High Speed Serial Interface
- SPI®/QSPI™/MicroWire™/DSP
Compatible
Powerdown Mode: 1µA max

Alternative Descriptions

3V/5V DIFFERENTIAL INPUT 12 BI | Analog Devices
Adc, 12Bit, 1Msps, Nsoic-8 | Newark Electronics
ADC, 12BIT, 1MSPS, NSOIC-8 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7450ARZ?

Additional datasheets, footprints and schematics for AD7450ARZ are listed on our Part Details page. You can also find images and similar parts to AD7450ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7450ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7450ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7450ARZ fall under?

The AD7450ARZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7450ARZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7450ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7450ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7450ARZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7450ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7450ARZ often in real-time on the comparison pages.

What if I can't find stock of AD7450ARZ?

You can fill out our help required form which you can use to request a quote for AD7450ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay