AD7450ABRMZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7450A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7440 / AD7450A are 10-bit and 12-bit high speed, low power, successive approximation (SAR) analog-to-digital converters with a fully differential analog input. These parts operate from a single 3 V or 5 V power supply and use advanced design techniques to achieve very low powerdissipation at throughput rates up to 1 MSPS. The SAR architecture of these parts ensures that there are no pipeline delays.The parts contain a low noise, wide bandwidth, differential track-and-hold amplifier (T/H) that can handle input frequencies up to 3.5 MHz. The reference voltage is applied externally to the VREF pin and can be varied from 100 mV to 3.5 V depending on the power supply and what suits theapplication. The value of the reference voltage determines the common-mode voltage range of the part. With this truly differential input structure and variable reference input, the user can select a variety of input ranges and bias points.The conversion process and data acquisition are controlled using CS and the serial clock, allowing the device to interface with microprocessors or DSPs. The input signals are sampled on the falling edge of CS; the conversion is also initiated at this point. The SAR architecture of these parts ensures that there are no pipeline delays. The AD7440 and the AD7450A use advanced design techniques to achieve very low power dissipation at high throughput rates.PRODUCT HIGHLIGHTS Operation with either 3 V or 5 V power supplies. High throughput with low power consumption. With a 3 V supply, the AD7440 / AD7450A offer 4 mW max power consumption for 1 MSPS throughput. Fully differential analog input. Flexible power/serial clock speed management. The conversion rate is determined by the serial clock, allowing the power to be reduced as the conversion time is reduced through the serial clock speed increase. These parts also feature a shutdown mode to maximize power efficiency at lower throughput rates. Variable voltage reference input. No pipeline delay. Accurate control of the sampling instant via a CS input and once-off conversion control. ENOB > eight bits typically with 100 mV reference.

Where to Buy

Prices starting from US$7.16

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$7.16
94
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$10.80
26
in stock
Buy Now
Logo for element14
element14
from US$12.14
26
in stock
Buy Now
Logo for Farnell
Farnell
from US$11.15
26
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$10.20
-
Buy Now

Features

Specified for VDD of 3 V and 5 V
Low power at max throughput rate
4 mW max at 1 MSPS with 3 V supplies
9.25 mW max at 1 MSPS with 5 V supplies
Fully differential analog input
Wide input bandwidth
70 dB SINAD at 100 kHz input frequency
Fast throughput rate: 1 MSPS
Flexible power/serial clock speed management
No pipeline delays
High speed serial interface
SPI/QSPI™/MICROWIRE™/ DSP compatible
Power-down mode: 1 μA max
8-lead SOT-23 and MSOP packages

Alternative Descriptions

12-BIT Diff I/put, 1MSPS SAR A | Analog Devices
Adc, 12Bit, 1Msps, Msop-8 | Newark Electronics
ADC, 12BIT, 1MSPS, MSOP-8 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7450ABRMZ?

Additional datasheets, footprints and schematics for AD7450ABRMZ are listed on our Part Details page. You can also find images and similar parts to AD7450ABRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7450ABRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7450ABRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7450ABRMZ fall under?

The AD7450ABRMZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7450ABRMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7450ABRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7450ABRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7450ABRMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7450ABRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7450ABRMZ often in real-time on the comparison pages.

What if I can't find stock of AD7450ABRMZ?

You can fill out our help required form which you can use to request a quote for AD7450ABRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay