Status: | Production |
---|---|
Series: | AD744 |
RoHS: | Compliant |
AC PERFORMANCE |
500 ns Settling to 0.01% for 10 V Step |
1.5 µs Settling to 0.0025% for 10 V Step |
75 V/µs Slew Rate |
0.0003% Total Harmonic Distortion(THD) |
13 MHz Gain Bandwidth - Internal Compensation Compensation |
>200 MHz Gain Bandwidth (G = 1000) External Decompensation |
>1000 pF Capacitive Load Drive Capability with 10 V/µs Slew Rate - External CompensationDC PERFORMANCE |
0.5 mV max Offset Voltage (AD744B) |
10 µV/°C max Drift (AD744B) |
250 V/mV min Open-Loop Gain (AD744B) |
Available in Plastic Mini-DIP, Plastic SOIC, Hermetic Cerdip, Hermetic Metal Can Packages and Chip Form |
Surface Mount (SOIC) Package Available in Tape and Reel in Accordance with EIA-481A Standard |
OP-AMP, 13MHZ, 0 TO 70DEG C, DIP-8 | element14 |
Where can I find additional details, specifications and documents for a AD744KNZ?
Additional datasheets, footprints and schematics for AD744KNZ are listed on our Part Details page. You can also find images and similar parts to AD744KNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD744KNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD744KNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD744KNZ fall under?
The AD744KNZ is listed under Low Input Bias Current Op Amps (≤100 pA).
Can I view similar or alternative parts?
You can view similar parts to AD744KNZ when available in the Low Input Bias Current Op Amps (≤100 pA) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD744KNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD744KNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD744KNZ have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for AD744KNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD744KNZ often in real-time on the comparison pages.
What if I can't find stock of AD744KNZ?
You can fill out our help required form which you can use to request a quote for AD744KNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.