Status: | Production |
---|---|
Series: | AD7441 |
RoHS: | Compliant |
Fast throughput rate: 1 MSPS |
Specified for VDD of 2.7 V to 5.25 V |
Low power at maximum throughput rate: 4 mW |
maximum at 1 MSPS with VDD = 3 V 9.25 mW |
maximum at 1 MSPS with VDD = 5 V |
Wide input bandwidth: 70 dB SINAD at 100 kHz input frequency |
Pseudo differential analog input |
Flexible power/serial clock speed management |
No pipeline delays |
High speed serial interface: SPI®-/QSPI™-/MICROWIRE™-/DSP-compatible |
Power-down mode: 1 μA maximum |
8-lead SOT-23 and MSOP packages |
10BIT PSDO Diff I/put,1Msps SA | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7441BRMZ?
Additional datasheets, footprints and schematics for AD7441BRMZ are listed on our Part Details page. You can also find images and similar parts to AD7441BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7441BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7441BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7441BRMZ fall under?
The AD7441BRMZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7441BRMZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7441BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7441BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7441BRMZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD7441BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7441BRMZ often in real-time on the comparison pages.
What if I can't find stock of AD7441BRMZ?
You can fill out our help required form which you can use to request a quote for AD7441BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.