AD7417ARZ

Electronic & Electrical Components

> Sensors & Transducers

> Sensors

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD7417ARZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD7417ARZ
Series Information for AD7417ARZ - Analog Devices

Features

  • feature
    10-bit ADC with 15 u03bcs and 30 u03bcs conversion times Single and 4 single-ended analog input channels On-chip temperature sensor: u221240u00b0C to +125u00b0C On-chip track-and-hold Overtemperature indicator Automatic power-down at the end of a conversion Wide operating supply range: 2.7 V to 5.5 V I2C-compatible serial interface Selectable serial bus address allows connection of up to 8 AD7416/AD7417 devices to a single bus AD7416 is a superior replacement for LM75

Description

TEMP SENSOR+ADC 4 CHAN SMD 7417

The AD7417 and AD7418 are 10-bit, 4-channel and single-channel ADCs with an on-chip temperature sensor that can operate from a single 2.7 V to 5.5 V power supply. The devices contain a 15 μs successive approximation converter, a 5-channel multiplexer, a temperature sensor, a clock oscillator, a track-and-hold, and a reference (2.5 V). The AD7416 is a temperature-monitoring only device in an 8-lead package. The temperature sensor on the parts can be accessed via multip- lexer Channel 0. When Channel 0 is selected and a conversion is initiated, the resulting ADC code at the end of the conversion gives a measurement of the ambient temperature (±1°C @ 25°C). On-chip registers can be programmed with high and low tempera- ture limits, and an open-drain overtemperature indicator (OTI) output is provided, which becomes active when a programmed limit is exceeded. A configuration register allows programming of the sense of the OTI output (active high or active low) and its operating mode (comparator or interrupt). A programmable fault queue counter allows the number of out-of-limit measurements that must occur before triggering the OTI output to be set to prevent spurious triggering of the OTI output in noisy environments.

Specifications

IC Output Type:
Digital
Sensing Accuracy Range:
± 2°C
Sensing Temperature Min:
-55°C
Sensing Temperature Max:
+125°C
Sensor Case Style:
SOIC
No. of Pins:
16Pins
Supply Voltage Min:
2.7V
Supply Voltage Max:
5.5V
Product Range:
AD7417 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Base Number:
7417
IC Generic Number:
7417
Logic Function Number:
7417
No. of Bits:
10bit
Operating Temperature Max:
125°C
Operating Temperature Range:
-55°C to +125°C
Output Current:
1µA
Output Voltage:
0.4V
Resolution:
10bit
Resolution (Bits):
10bit
Sensor / Transducer Type:
Temperature
Supply Current:
1mA
Supply Voltage Range:
2.7V to 5.5V
Temperature Max:
125°C
Temperature Sensing Range:
-55°C to +125°C
Termination Type:
Surface Mount Device

Alternate Descriptions

RS Components
10bit A-D converter,AD7417AR SOIC16
Newark Electronics
Temperature Sensor IC, Digital, 2 C, -55 C, +125 C, SOIC, 16 RoHS Compliant: Yes
Transfer Multisort Elektronik
Temperature converter; -55÷125°C; SMD; Interface: I2C; SO16; 1LSB
RS Components UK
10bit A-D converter,AD7417AR SOIC16
RS Components DE
10-Bit-Bit ADC AD7417ARZ Single Ended I2C, SOIC 16-Pin 4 Digital Interface Typ : Seriell (I2C) Montage-Typ : SMD Architektur : SAR Versorgungsspannung einzeln typ. : 3,3 V, 5 V Integrale Nichtlinearität : ±1LSB Abmessungen : 10 x 4 x 1.5mm Länge : 10mm, Analog Devices
RS Components HK
10bit A-D converter,AD7417AR SOIC16
RS Components JP
10bit A-D converter,AD7417AR SOIC16
RS Components FR
Convertisseur analogique-numérique
RS Components CN
10bit A-D converter,AD7417AR SOIC16
RS Components ES
10bit A-D converter,AD7417AR SOIC16
RS Components NL
10bit A-D converter,AD7417AR SOIC16
RS Components NO
AD7417ARZ
RS Components US
IC,A-D,Converter,Serial,10 Bit
RS Components SG
IC,A-D,Converter,Serial,10 Bit
RS Components TW
10bit A-D converter,AD7417AR SOIC16