AD7416ARZ Digital Temperature Sensors by Analog Devices

Status: Production
Series: AD7416
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7417 and AD7418 are 10-bit, 4-channel and single-channelADCs with an on-chip temperature sensor that can operate from asingle 2.7 V to 5.5 V power supply. The devices contain a 15 μssuccessive approximation converter, a 5-channel multiplexer, atemperature sensor, a clock oscillator, a track-and-hold, and areference (2.5 V). The AD7416 is a temperature-monitoring onlydevice in an 8-lead package.The temperature sensor on the parts can be accessed via multiplexerChannel 0. When Channel 0 is selected and a conversionis initiated, the resulting ADC code at the end of the conversiongives a measurement of the ambient temperature (±1°C @ 25°C).On-chip registers can be programmed with high and low temperaturelimits, and an open-drain overtemperature indicator (OTI)output is provided, which becomes active when a programmedlimit is exceeded.A configuration register allows programming of the sense of theOTI output (active high or active low) and its operating mode(comparator or interrupt). A programmable fault queue counterallows the number of out-of-limit measurements that mustoccur before triggering the OTI output to be set to preventspurious triggering of the OTI output in noisy environments.An I2C® compatible serial interface allows the AD7416/AD7417/AD7418 registers to be written to and read back. The threeLSBs of the AD7416/AD7417 serial bus address can be selected,which allows up to eight AD7416/AD7417 devices to be connectedto a single bus.The AD7417 is available in a narrow body, 0.15 inch, 16-lead,small outline package (SOIC) and in a 16-lead, thin shrink,small outline package (TSSOP). The AD7416 and AD7418 areavailable in 8-lead SOIC and MSOP packages. Product Highlights The AD7416/AD7417/AD7418 have an on-chip temperature sensor that allows an accurate measurement of the ambient temperature (±1°C @ 25°C, ±2°C overtemperature) to be made. The measurable temperature range is −40°C to +125°C. An overtemperature indicator is implemented by carrying out a digital comparison of the ADC code for Channel 0 (temperature sensor) with the contents of the on-chip TOTI setpoint register. The AD7417 offers a space-saving, 10-bit analog-to-digital solution with four external voltage input channels, an onchip temperature sensor, an on-chip reference, and a clock oscillator. The automatic power-down feature enables the AD7416/ AD7417/AD7418 to achieve superior power performance. At slower throughput rates, the part can be programmed to operate in a low power shutdown mode, allowing further savings in power consumption.

Where to Buy

Prices starting from US$2.14

Distributor Stock
Logo for Richardson RFPD
Richardson RFPD
from US$2.23
262
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.92
203
in stock
Buy Now
Logo for element14
element14
from US$2.30
203
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.14
203
in stock
Buy Now

Features

On-chip temperature sensor: −40°C to +125°C
Overtemperature indicator
Wide operating supply range: 2.7 V to 5.5 V
I2C-compatible serial interface
Selectable serial bus address allows connection of up to 8 AD7416/AD7417 devices to a single bus
AD7416 is a superior replacement for LM75 

Alternative Descriptions

CONVERTER - ADC | Richardson RFPD
Temperature Sensor, 125Deg C, Nsoic-8 | Newark Electronics
TEMPERATURE SENSOR, 125DEG C, NSOIC-8 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7416ARZ?

Additional datasheets, footprints and schematics for AD7416ARZ are listed on our Part Details page. You can also find images and similar parts to AD7416ARZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7416ARZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7416ARZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7416ARZ fall under?

The AD7416ARZ is listed under Digital Temperature Sensors.

Can I view similar or alternative parts?

You can view similar parts to AD7416ARZ when available in the Digital Temperature Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7416ARZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7416ARZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7416ARZ have stock available?

Authorised distributors including Richardson RFPD, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7416ARZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7416ARZ often in real-time on the comparison pages.

What if I can't find stock of AD7416ARZ?

You can fill out our help required form which you can use to request a quote for AD7416ARZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay