Status: | Production |
---|---|
Series: | AD7416 |
RoHS: | Compliant |
Prices starting from US$1.78
On-chip temperature sensor: −40°C to +125°C |
Overtemperature indicator |
Wide operating supply range: 2.7 V to 5.5 V |
I2C-compatible serial interface |
Selectable serial bus address allows connection of up to 8 AD7416/AD7417 devices to a single bus |
AD7416 is a superior replacement for LM75 |
I2C ADC W/ON-CHIP TEMP SENSOR | Analog Devices |
Temperature Sensor, 125Deg C, Msop-8 | Newark Electronics |
TEMPERATURE SENSOR, 125DEG C, MSOP-8 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7416ARMZ?
Additional datasheets, footprints and schematics for AD7416ARMZ are listed on our Part Details page. You can also find images and similar parts to AD7416ARMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7416ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7416ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7416ARMZ fall under?
The AD7416ARMZ is listed under Digital Temperature Sensors.
Can I view similar or alternative parts?
You can view similar parts to AD7416ARMZ when available in the Digital Temperature Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7416ARMZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7416ARMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7416ARMZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7416ARMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7416ARMZ often in real-time on the comparison pages.
What if I can't find stock of AD7416ARMZ?
You can fill out our help required form which you can use to request a quote for AD7416ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.