Status: | Production |
---|---|
Series: | AD7402 |
RoHS: | Compliant |
Prices starting from US$3.60
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$3.60
|
5,138
in stock
|
Buy Now |
10 MHz internal clock rate |
16 bits, no missing codes |
Signal-to-noise ratio (SNR): 87 dB typical |
Effective number of bits (ENOB): 13.5 bits typical |
Typical offset drift vs. temperature: 1.7 µV/°C |
On-board digital isolator |
On-board reference |
Full-scale analog input range: ±320 mV |
−40°C to +105°C operating range |
High common-mode transient immunity: >25 kV/µs |
8-lead, wide-body SOIC, with increased creepage package |
Slew rate limited output for low electromagnetic interference (EMI) |
Isolated 16Bit SigmaDelta ADC | Analog Devices |
Where can I find additional details, specifications and documents for a AD7402-8BRIZ?
Additional datasheets, footprints and schematics for AD7402-8BRIZ are listed on our Part Details page. You can also find images and similar parts to AD7402-8BRIZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7402-8BRIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7402-8BRIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7402-8BRIZ fall under?
The AD7402-8BRIZ is listed under Isolated A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7402-8BRIZ when available in the Isolated A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7402-8BRIZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7402-8BRIZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7402-8BRIZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD7402-8BRIZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7402-8BRIZ often in real-time on the comparison pages.
What if I can't find stock of AD7402-8BRIZ?
You can fill out our help required form which you can use to request a quote for AD7402-8BRIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.