AD7400YRWZ

Semiconductors - ICs

> Data & Signal Conversion

> Analog-to-Digital Converters - ADC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD7400YRWZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD7400YRWZ
Series Information for AD7400YRWZ - Analog Devices

Features

  • feature
    10 MHz clock rate Second-order modulator 16 bits no missing codes u00b12 LSB INL typical at 16 bits 3.5 u03bcV/u00b0C maximum offset drift On-board digital isolator On-board reference Low power operation: 18 mA maximum at 5.25 V u221240u00b0C to +105u00b0C operating range 16-lead SOIC package Safety and regulatory approvals UL recognition 5000 V rms for 1 minute per UL 1577 CSA Component Acceptance Notice #5A VDE Certificate of Conformity DIN V VDE V 0884-10 (VDE V 0884-10):2006-12 VIORM = 891 V peak

Description

IC MODULATOR ISOLATED SMD SOIC16

The AD74001 is a second-order, sigma-delta (Σ-Δ) modulator that converts an analog input signal to a high speed, 1-bit data stream with on-chip digital isolation based on Analog Devices, Inc. iCoupler® technology. The AD7400 operates from a 5 V power supply and accepts a differential input signal of ±200 mV (±320 mV full scale). The analog input is continuously sampled by the analog modulator, eliminating the need for external sample-and-hold circuitry. The input information is contained in the output stream as a density of ones with a data rate of 10 MHz. The original information can be reconstructed with an appropriate digital filter. The serial I/O can use a 5 V or a 3 V supply (VDD2). The serial interface is digitally isolated. High speed CMOS, combined with monolithic air core transformer technology, means the on-chip isolation provides outstanding performance characteristics superior to alternatives such as optocoupler devices. The part contains an on-chip reference. The AD7400 is offered in a 16-lead SOIC and has an operating temperature range of −40°C to +105°C. An external clock version, AD7401, is also available.

Specifications

Resolution (Bits):
16bit
Sampling Rate:
10MSPS
Input Channel Type:
Differential
Data Interface:
Serial
Supply Voltage Type:
-
Supply Voltage Min:
3V
Supply Voltage Max:
5.25V
ADC / DAC Case Style:
SOIC
No. of Pins:
16Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
105°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)
Base Number:
7400
IC Case Style:
SOIC
No. of Channels:
1Channels
Operating Temperature Range:
-40°C to +105°C
Supply Current:
12mA
Supply Voltage Range - Analogue:
3V to 5.5V 4.5V to 5.25V
Termination Type:
Surface Mount Device

Alternate Descriptions

RS Components
ADC Single Delta-Sigma 10MSPS 16-Bit
Newark Electronics
Analogue to Digital Converter, 16 bit, 10 MSPS, 3 V, 5.25 V, SOIC RoHS Compliant: Yes
Richardson RFPD
CONVERTER - ADC
RS Components UK
ADC Single Delta-Sigma 10MSPS 16-Bit
RS Components DE
16-Bit-Bit ADC AD7400YRWZ Single Ended Seriell, SOIC W 16-Pin 1 Montage-Typ : SMD Abtastrate : 10000ksps Architektur : Delta Sigma Versorgungsspannung einzeln typ. : 3.3, 5 V Integrale Nichtlinearität : ±25LSB Abmessungen : 10.5 x 7.6 x 2.35mm, Analog Devices
RS Components HK
ADC Single Delta-Sigma 10MSPS 16-Bit
RS Components JP
ADC Single Delta-Sigma 10MSPS 16-Bit
RS Components FR
ADC Single Delta-Sigma 10MSPS 16-Bit
RS Components CN
ADC Single Delta-Sigma 10MSPS 16-Bit
RS Components ES
ADC Single Delta-Sigma 10MSPS 16-Bit
RS Components NL
ADC Single Delta-Sigma 10MSPS 16-Bit
RS Components NO
ADC Single Delta-Sigma 10MSPS 16-Bit
RS Components US
ADC Single Delta-Sigma 10MSPS 16-Bit
RS Components SG
ADC Single Delta-Sigma 10MSPS 16-Bit
RS Components TW
ADC Single Delta-Sigma 10MSPS 16-Bit