AD7400AYRWZ Isolated A/D Converters by Analog Devices

Status: Production
Series: AD7400A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7400A is a second-order, Σ-Δ modulator that converts an analog input signal into a high speed, 1-bit data stream with on-chip digital isolation based on Analog Devices, Inc., iCoupler® technology. The AD7400A operates from a 5 V power supply and accepts a differential input signal of ±250 mV (±320 mV full scale). The analog input is sampled continuously by the analog modulator, eliminating the need for external sample-and-hold circuitry. The input information is contained in the output stream as a density of ones with a data rate of 10 MHz. The original information can be reconstructed with an appropriate digital filter. The serial I/O can use a 5 V or a 3 V supply (VDD2).The serial interface is digitally isolated. High speed CMOS, combined with monolithic air core transformer technology, means the on-chip isolation provides outstanding performance characteristics superior to alternatives such as optocoupler devices. The part contains an on-chip reference and has an operating temperature range of −40°C to +125°C. The AD7400A is offered in an 8-lead surface-mount PDIP with gull wing leads and a 16-lead SOIC package.

Where to Buy

Prices starting from US$4.82

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$6.72
40
in stock
Buy Now
Logo for element14
element14
from US$5.28
40
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.96
40
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$4.82
-
Buy Now

Features

10 MHz clock rate
Second-order modulator
16 bits no missing codes
±2 LSB INL typical at 16 bits
1.5 μV/°C typical offset drift
On-board digital isolator
8-lead surface-mount PDIP package with gull wing leads and 16-lead SOIC package
See Data Sheet for Additional Information

Alternative Descriptions

Adc, 16Bit, 10Msps, Soic-16 | Newark Electronics
ADC, 16BIT, 10MSPS, SOIC-16 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7400AYRWZ?

Additional datasheets, footprints and schematics for AD7400AYRWZ are listed on our Part Details page. You can also find images and similar parts to AD7400AYRWZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7400AYRWZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7400AYRWZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7400AYRWZ fall under?

The AD7400AYRWZ is listed under Isolated A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD7400AYRWZ when available in the Isolated A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7400AYRWZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7400AYRWZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7400AYRWZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD7400AYRWZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7400AYRWZ often in real-time on the comparison pages.

What if I can't find stock of AD7400AYRWZ?

You can fill out our help required form which you can use to request a quote for AD7400AYRWZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay