Status: | Production |
---|---|
Series: | AD736 |
RoHS: | Compliant |
Converts an ac voltage waveform to a dc voltage and then converts to the true rms, average rectified, or absolute value 200 mV rms full-scale input range (larger inputs with input attenuator) |
High input impedance: 1012 Ω |
Low input bias current: 25 pA maximum |
High accuracy: ±0.3 mV ± 0.3% of reading |
RMS conversion with signal crest factors up to 5 |
Wide power supply range: +2.8 V, −3.2 V to ±16.5 V |
Low power: 200 μA maximum supply current |
Buffered voltage output |
No external trims needed for specified accuracy |
Related device: the AD737 features a power-down control with standby current of only 25 μA; the dc output voltage is negative and the output impedance is 8 kΩ |
AD736KR 8PIN SOIC IC | Analog Devices |
MISCELLANEOUS CONVERTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD736KRZ?
Additional datasheets, footprints and schematics for AD736KRZ are listed on our Part Details page. You can also find images and similar parts to AD736KRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD736KRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD736KRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD736KRZ fall under?
The AD736KRZ is listed under RMS to DC Converters.
Can I view similar or alternative parts?
You can view similar parts to AD736KRZ when available in the RMS to DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD736KRZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD736KRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD736KRZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD736KRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD736KRZ often in real-time on the comparison pages.
What if I can't find stock of AD736KRZ?
You can fill out our help required form which you can use to request a quote for AD736KRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.