AD736BRZ RMS to DC Converters by Analog Devices

Status: Production
Series: AD736
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD736 is a low power, precision, monolithic true rms-to-dc converter. It is laser trimmed to provide a maximum error of ±0.3 mV ± 0.3% of reading with sine wave inputs. Furthermore, it maintains high accuracy while measuring a wide range of input waveforms, including variable duty-cycle pulses and triac (phase)-controlled sine waves. The low cost and small size of this converter make it suitable for upgrading the performance of non-rms precision rectifiers in many

Prices starting from US$18.90


Distributor Starting From Stock
Logo for Chip One Stop Chip One Stop US$18.90
61
Buy Now
Logo for Newark Electronics Newark Electronics US$20.97
29
Buy Now
Logo for element14 element14 US$20.23
29
Buy Now
Logo for Farnell Farnell US$19.91
29
Buy Now
Logo for Analog Devices Analog Devices US$23.60
15
Buy Now
View Full Pricing & Stock Comparison

Features

Converts an ac voltage waveform to a dc voltage and then converts to the true rms, average rectified, or absolute value 200 mV rms full-scale input range (larger inputs with input attenuator)
High input impedance: 1012 Ω 
Low input bias current: 25 pA maximum
High accuracy: ±0.3 mV ± 0.3% of reading
RMS conversion with signal crest factors up to 5
Wide power supply range: +2.8 V, −3.2 V to ±16.5 V
Low power: 200 μA maximum supply current
Buffered voltage output
No external trims needed for specified accuracy
Related device: the AD737 features a power-down control with standby current of only 25 μA; the dc output voltage is negative and the output impedance is 8 kΩ

Alternative Descriptions

Rms-Dc Converter, 0.2%, 460Khz, 200Ua | Newark Electronics
RMS-DC CONVERTER, 0.2%, 460KHZ, 200UA | element14
AD736BR 8Pin SOIC IC | Analog Devices
True RMS to DC Converter 8-Pin SOIC | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD736BRZ?

Additional datasheets, footprints and schematics for AD736BRZ are listed on our Part Details page. You can also find images and similar parts to AD736BRZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD736BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD736BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD736BRZ fall under?

The AD736BRZ is listed under RMS to DC Converters.

Can I view similar or alternative parts?

You can view similar parts to AD736BRZ when available in the RMS to DC Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD736BRZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD736BRZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD736BRZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for AD736BRZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD736BRZ often in real-time on the comparison pages.

What if I can't find stock of AD736BRZ?

You can fill out our help required form which you can use to request a quote for AD736BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay