Status: | Production |
---|---|
Series: | AD7367-5 |
RoHS: | Compliant |
Dual 14-bit, 2-channel ADC |
True bipolar analog inputs |
Programmable input ranges |
±10 V, ±5 V, 0 V to +10 V |
±12 V with +3 V external reference |
Throughput rate: 500 kSPS |
High analog input impedance |
AD7367-5 |
76 dB SNR at 50 kHz input frequency |
14-bit no missing codes |
Accurate on-chip reference: 2.5 V ± 0.2% |
High speed serial interface |
SPI-/QSPI™-/MICROWIRE™-/DSP-compatible |
See datasheet for additional features |
12/14 bit dual/single bip simu | Analog Devices |
Adc, 14Bit, 1Msps, Tssop-24 | Newark Electronics |
ADC, 14BIT, 1MSPS, TSSOP-24 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7367BRUZ-5?
Additional datasheets, footprints and schematics for AD7367BRUZ-5 are listed on our Part Details page. You can also find images and similar parts to AD7367BRUZ-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7367BRUZ-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7367BRUZ-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7367BRUZ-5 fall under?
The AD7367BRUZ-5 is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7367BRUZ-5 when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7367BRUZ-5 you can contact the distributor directly for product support, shipping queries etc.
Is the AD7367BRUZ-5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7367BRUZ-5 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD7367BRUZ-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7367BRUZ-5 often in real-time on the comparison pages.
What if I can't find stock of AD7367BRUZ-5?
You can fill out our help required form which you can use to request a quote for AD7367BRUZ-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.