Status: | Production |
---|---|
Series: | AD7357 |
RoHS: | Compliant |
Prices starting from US$14.30
Dual 14-bit SAR ADC |
Simultaneous sampling |
Throughput rate: 4.2 MSPS per channel |
Specified for VDD of 2.5 V |
Power dissipation: 36 mW at 4.25 MSPS |
On-chip reference: 2.048 V ± 0.25%, 6 ppm/°C |
Dual conversion with read |
High speed serial interface: SPI®-/QSPI™-/MICROWIRE™-/DSP-compatible |
−40°C to +125°C Y grade operation, −40°C to +85°C B grade operation |
16-lead TSSOP and 18-lead LFCSP packages |
Qualified for automotive applications |
14-Bit Dual Diff Simult 5 MSPS | Analog Devices |
Adc, 14Bit, 4.2Msps, Tssop-16 | Newark Electronics |
ADC, 14BIT, 4.2MSPS, TSSOP-16 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7357BRUZ?
Additional datasheets, footprints and schematics for AD7357BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7357BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7357BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7357BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7357BRUZ fall under?
The AD7357BRUZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7357BRUZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7357BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7357BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7357BRUZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD7357BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7357BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7357BRUZ?
You can fill out our help required form which you can use to request a quote for AD7357BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.