Status: | Production |
---|---|
Series: | AD7356 |
RoHS: | Compliant |
Prices starting from US$9.57
Dual 12-bit SAR ADC |
Simultaneous Sampling |
Throughput rate: 5 MSPS per channel |
Specified for VDD at 2.5 V |
No conversion latency |
Power dissipation: 36 mW at 5 MSPS |
On-chip reference: 2.048 V ± 0.25%, 6ppm/°C |
Dual conversion with read |
High speed serial interface: SPI-/QSPI™-/MICROWIRE™-/DSP-compatible |
−40°C to +125°C operation |
Available in a 16-lead TSSOP |
12-Bit Dual Diff Simult 5 MSPS | Analog Devices |
Adc, 12Bit, 5Msps, Tssop-16 | Newark Electronics |
ADC, 12BIT, 5MSPS, TSSOP-16 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7356BRUZ?
Additional datasheets, footprints and schematics for AD7356BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7356BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7356BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7356BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7356BRUZ fall under?
The AD7356BRUZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7356BRUZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7356BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7356BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7356BRUZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD7356BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7356BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7356BRUZ?
You can fill out our help required form which you can use to request a quote for AD7356BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.