AD7352YRUZ

Semiconductors - ICs

> Data & Signal Conversion

> Analog-to-Digital Converters - ADC

Organise Price Comparison Results by
distributor space
Distributor Statistics for AD7352YRUZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD7352YRUZ
Series Information for AD7352YRUZ - Analog Devices

Features

  • feature
    Dual 12-bit SAR ADC Simultaneous sampling Throughput rate: 3 MSPS per channel Specified for VDD at 2.5 V No conversion latency Power dissipation: 26 mW at 3 MSPS On-chip reference: 2.048 V u00b1 0.25%, 6 ppm/u00b0C Dual conversion with read High speed serial interface: SPI-/QSPIu2122-/MICROWIREu2122-/ DSP- compatible u221240u00b0C to +125u00b0C operation Available in a 16-lead TSSOP

Description

ADC 12BIT 3MSPS TSSOP-16
The AD73521 is a dual, 12-bit, high speed, low power, successive approximation ADC that operates from a single 2.5 V power supply and features throughput rates up to 3 MSPS. The part contains two ADCs, each preceded by a low noise, wide band- width track-and-hold circuit that can handle input frequencies in excess of 110 MHz. The conversion process and data acquisition use standard control inputs allowing for easy interfacing to microprocessors or DSPs. The input signal is sampled on the falling edge of CS; and a conversion is also initiated at this point. The conversion time is determined by the SCLK frequency. The AD7352 uses advanced design techniques to achieve very low power dissipation at high throughput rates. With a 2.5 V supply and a 3 MSPS throughput rate, the part consumes 10 mA typically. The part also offers a flexible power/throughput rate management options. The analog input range for the part is the differential common- mode ±VREF/2. The AD7352 has an on-chip 2.048 V reference that can be overdriven when an external reference is preferred. The AD7352 is available in a 16-lead thin shrink small outline package (TSSOP).

Specifications

Resolution (Bits):
12bit
Sampling Rate:
3MSPS
Input Channel Type:
Differential Single Ended
Data Interface:
SPI
Supply Voltage Type:
Single
Supply Voltage Min:
2.25V
Supply Voltage Max:
2.75V
ADC / DAC Case Style:
TSSOP
No. of Pins:
16Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
Dual 12-Bit SAR ADCs
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

Richardson RFPD

CONVERTER - ADC