Status: | Production |
---|---|
Series: | AD734 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
-
|
-
|
Buy Now |
High Accuracy 0.1% Typical Error |
High Speed |
10 MHz Full-Power Bandwidth |
450 V/µs Slew Rate |
200 ns Settling to 0.1% at Full Power |
Direct Division Mode 2 MHz BW at Gain of 100 |
Low Distortion |
-80 dBc from Any Input |
Third-Order IMD Typically -75 dBc at 10 MHz |
Low Noise |
94 dB SNR, 10 Hz to 20 kHz |
70 dB SNR, 10 Hz to 10 MHz |
MULTIPLIER/DIVIDER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD734BNZ?
Additional datasheets, footprints and schematics for AD734BNZ are listed on our Part Details page. You can also find images and similar parts to AD734BNZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD734BNZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD734BNZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD734BNZ fall under?
The AD734BNZ is listed under Analog Multipliers & Dividers.
Can I view similar or alternative parts?
You can view similar parts to AD734BNZ when available in the Analog Multipliers & Dividers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD734BNZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD734BNZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD734BNZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for AD734BNZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD734BNZ often in real-time on the comparison pages.
What if I can't find stock of AD734BNZ?
You can fill out our help required form which you can use to request a quote for AD734BNZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.