AD734ANZ Analog Multipliers & Dividers by Analog Devices

Status: Production
Series: AD734
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD734 is an accurate high speed, four-quadrant analog multiplier that is pin-compatible with the industry-standard AD534 and provides the transfer function W = XY/U. The AD734 provides a low-impedance voltage output with a full-power (20 VPK-PK) bandwidth of 10 MHz. Total static error (scaling, offsets, and nonlinearities combined) is 0.1% of full scale. Distortion is typically less than −80 dBc and guaranteed. The low capacitance X, Y and Z inputs are fully differential. In most

Prices starting from US$33.63


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$36.37
1,250
Buy Now
Logo for Newark Electronics Newark Electronics US$39.18
302
Buy Now
Logo for element14 element14 US$37.15
302
Buy Now
Logo for Chip One Stop Chip One Stop US$39.40
69
Buy Now
Logo for Richardson RFPD Richardson RFPD US$33.63
-
Buy Now
View Full Pricing & Stock Comparison

Features

High Accuracy 0.1% Typical Error
High Speed 
10 MHz Full-Power Bandwidth
450 V/µs Slew Rate
200 ns Settling to 0.1% at Full Power
Direct Division Mode 2 MHz BW at Gain of 100
Low Distortion 
-80 dBc from Any Input
Third-Order IMD Typically -75 dBc at 10 MHz
Low Noise 
94 dB SNR, 10 Hz to 20 kHz
70 dB SNR, 10 Hz to 10 MHz

Alternative Descriptions

ANALOG MULTIPLIER IC | Analog Devices
Multiplier/Divider, Quad, 450V/Us, Ndip | Newark Electronics
MULTIPLIER/DIVIDER, QUAD, 450V/US, NDIP | element14
MULTIPLIER/DIVIDER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD734ANZ?

Additional datasheets, footprints and schematics for AD734ANZ are listed on our Part Details page. You can also find images and similar parts to AD734ANZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD734ANZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD734ANZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD734ANZ fall under?

The AD734ANZ is listed under Analog Multipliers & Dividers.

Can I view similar or alternative parts?

You can view similar parts to AD734ANZ when available in the Analog Multipliers & Dividers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD734ANZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD734ANZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD734ANZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD734ANZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD734ANZ often in real-time on the comparison pages.

What if I can't find stock of AD734ANZ?

You can fill out our help required form which you can use to request a quote for AD734ANZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay