Status: | Production |
---|---|
Series: | AD7321 |
RoHS: | Compliant |
Prices starting from US$3.68
12-bit plus sign SAR ADC |
True bipolar input ranges |
Software-selectable input ranges: |
±10 V, ±5 V, ±2.5 V, 0 V to +10 V |
2 analog input channels with channel sequencer |
Single-ended, true differential, and pseudo differential analog input capability |
500 kSPS throughput rate |
High analog input impedance |
Low power: 18 mW |
Full power signal bandwidth: 22 MHz |
Internal 2.5 V reference |
High speed serial interface |
See data sheet for additional features |
2-Channel,12-Bit+Sign Bipolar | Analog Devices |
Adc, 13Bit, 500Ksps, Tssop-14 | Newark Electronics |
ADC, 13BIT, 500KSPS, TSSOP-14 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD7321BRUZ?
Additional datasheets, footprints and schematics for AD7321BRUZ are listed on our Part Details page. You can also find images and similar parts to AD7321BRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD7321BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7321BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD7321BRUZ fall under?
The AD7321BRUZ is listed under Multiplexed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD7321BRUZ when available in the Multiplexed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD7321BRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD7321BRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD7321BRUZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD7321BRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD7321BRUZ often in real-time on the comparison pages.
What if I can't find stock of AD7321BRUZ?
You can fill out our help required form which you can use to request a quote for AD7321BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.