AD7314ARMZ Digital Temperature Sensors by Analog Devices

Status: Production
Series: AD7314
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7314 is a complete temperature monitoring system in an 8-pin µSOIC package. It contains a bandgap temperature sensor and 10-bit ADC to monitor and digitize the temperature reading to a resolution of 0.25ºC. The AD7314 has a flexible serial interface that allows easy interfacing to most microcontrollers. The interface is compatible with SPI, QSPI™ and MICROWIRE™ protocol and is also compatible with DSPs. It is pin compatible with the Dallas DS1722 part.The part features a standby mode, which is controlled via the serial interface. The AD7314 has a supply voltage range of +2.65 V to +2.9 V. Having a very low supply current and SPI compatible interface, the AD7314 is ideal for a variety of

Where to Buy

Prices starting from US$1.20

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.77
47,355
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.20
7,668
in stock
Buy Now
Logo for CoreStaff
CoreStaff
from US$1.78
450
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.18
179
in stock
Buy Now
Logo for element14
element14
from US$1.71
179
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.79
179
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$1.70
-
Buy Now

Features

10-Bit Temperature-to-Digital Converter
−35°C to +85°C Operating Temperature Range
±2 °C Accuracy
SPI- and DSP-Compatible Serial Interface
Shutdown Mode
Space-Saving µSOIC Package

Alternative Descriptions

10bit digital temp sensor (8ld | Analog Devices
Temperature Sensor, 10Bit, 1Deg C, Msop | Newark Electronics
TEMPERATURE SENSOR, 10BIT, 1DEG C, MSOP | element14
TEMPERATURE SENSORS | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD7314ARMZ?

Additional datasheets, footprints and schematics for AD7314ARMZ are listed on our Part Details page. You can also find images and similar parts to AD7314ARMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD7314ARMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD7314ARMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD7314ARMZ fall under?

The AD7314ARMZ is listed under Digital Temperature Sensors.

Can I view similar or alternative parts?

You can view similar parts to AD7314ARMZ when available in the Digital Temperature Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD7314ARMZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD7314ARMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD7314ARMZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for AD7314ARMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD7314ARMZ often in real-time on the comparison pages.

What if I can't find stock of AD7314ARMZ?

You can fill out our help required form which you can use to request a quote for AD7314ARMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay