AD7306ARZ

Electronic & Electrical Components

> Semiconductors - ICs

> Driver & Interface ICs

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD7306ARZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD7306ARZ
Series Information for AD7306ARZ - Analog Devices

Features

  • feature
    RS-232 and RS-422 on One Chip Single +5 V Supply 0.1 mF Capacitors Short Circuit Protection Excellent Noise Immunity Low Power BiCMOS Technology High Speed, Low Skew RS-422 Operation u2013408C to +858C Operations

Description

RS-232/RS-422 TXRX 30MBPS WSOIC-24

The AD7306 line driver/receiver is a 5 V monolithic product which provides an interface between TTL signal levels and dual standard EIA RS-232/RS-422 signal levels. The part contains two RS-232 drivers, one RS-422 driver, one RS-232 receiver, and one receiver path which can be configured either as RS-232 or as RS-422. An internal charge pump voltage converter facilitates operation from a single +5 V power supply. The internal charge pump generates ±10 V levels allowing RS-232 output levels to be de- veloped without the need for external bipolar power supplies. A highly efficient charge pump design allows operation using non polarized, miniature 0.1 µF capacitors. This gives a consid- erable saving in printed circuit board space over conventional products which can use up to 10 µF capacitors. The charge pump output voltages may also be used to power external cir- cuitry which requires dual supplies. The RS-232 channels are suitable for communications rates up to 100 kHz and the RS-422 channels are suitable for high speed communications up to 5 MHz. The RS-422 transmitter comple- mentary outputs are closely matched and feature low timing skew between the complementary outputs. This is often an es- sential requirement to meet tight system timing specifications. All inputs feature ESD protection, all driver outputs feature high source and sink current capability and are internally pro- tected against short circuits on the outputs. An epitaxial layer is used to guard against latch-up. The part is available in a 24-lead SOIC and 24-pin plastic DIP package.

Specifications

Device Type:
Line Transceiver
IC Interface Type:
RS232 RS485
No. of Drivers:
3Drivers
No. of Receivers:
2Receivers
Supply Voltage Min:
4.75V
Supply Voltage Max:
5.25V
Driver Case Style:
WSOIC
No. of Pins:
24Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
-
Automotive Qualification Standard:
-
MSL:
-
IC Generic Number:
AD7306
SVHC:
No SVHC (07-Jul-2017)
RoHS Phthalates Compliant:
Yes